Manufacturer: New Japan Radio
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082162-NJM2570AV-TE
Mounting: SMD (SMT)
Operating Supply Voltage: 7 V
Gain: 6.5 dB
Output Voltage: 5.5 V
Categories: OEM Parts(M-N)
Case / Package: SSOP
Alternative Parts (Cross-Reference): NJM2570AV-TE2NJM#257
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Nominal Supply Current: 18 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1082162-NJM2570AV-TE2 |
| Product Name | OEM Parts - OEM Parts (M - N) - NJM2570AV-TE2 |