Manufacturer: New Japan Radio
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082161-NJM2249M-(TE
Number of Pins: 8
Categories: OEM Parts(M-N)
Alternative Parts (Cross-Reference): NJM2249M-(TE4)NJM224
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Min Operating Temperature: -20 °C
Max Operating Temperature: 75 °C
Nominal Supply Current: 13 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1082161-NJM2249M-(TE4) |
| Product Name | OEM Parts - OEM Parts (M - N) - NJM2249M-(TE4) |