Manufacturer: New Japan Radio
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082159-NJM2235M-TE3
Number of Pins: 8
Output Voltage: 30 mV
Categories: OEM Parts(M-N)
Alternative Parts (Cross-Reference): NJM2235M-TE3NJM2235M
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Min Operating Temperature: -20 °C
Max Operating Temperature: 75 °C
Nominal Supply Current: 14 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1082159-NJM2235M-TE3 |
| Product Name | OEM Parts - OEM Parts (M - N) - NJM2235M-TE3 |