Manufacturer: Linear Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1072341-LTC3542EDC1T
Packaging: Tape & Reel (TR)
Mounting: SMD (SMT)
Output Type: Adjustable
Number of Pins: 6
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 500 mA
Output Voltage: 5.5 V
Categories: OEM Parts(J-L)
Case / Package: DFN
Alternative Parts (Cross-Reference): LTC3542EDC1TRPBFLTC3
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Switching Frequency: 2.25 MHz
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1072341-LTC3542EDC1TRPBF |
| Product Name | OEM Parts - OEM Parts (J - L) - LTC3542EDC1TRPBF |