Manufacturer: Linear Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1071224-LT1010MH
Mounting: SMD (SMT)
Number of Elements: 1
Slew Rate: 75 V/µs
Number of Pins: 4
Input Bias Current: 250 µA
Categories: OEM Parts(J-L)
Case / Package: TO-39
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 44 V
Min Supply Voltage: 4.5 V
Max Dual Supply Voltage: 22 V
Min Dual Supply Voltage: 2.25 V
Voltage Gain: 0 dB
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1071224-LT1010MH |
| Product Name | OEM Parts - OEM Parts (J - L) - LT1010MH |