Manufacturer: Linear Technology
Win Source Part Number: 1064364-LTM9013CY-AA
Packaging: Tray
Frequency: 700MHz to 4GHz
RF Type: Telecom
Categories: RF/IF and RFID
Status: Active
Case / Package: 196-BGA (15x15)
Purpose: Receiver
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 1064364-LTM9013CY-AA#PBF |
| Product Name | RF Misc ICs and Modules - LTM9013CY-AA#PBF |
| Frequency | 7.00E8 to 4.00E9 Hz |