Win Source Electronics RF Modulators - LT5528EUF#TRPBF 121143-LT5528EUF#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 121143-LT5528EUF#TRP BF Packaging: Reel - TR Test Frequency: 2GHz P1dB: 7.9dBm LO Frequency: 1.3GHz to 2.7GHz RF Frequency: 1.5GHz to 2.4GHz Noise Floor: -159.3dBm/Hz Output Power: -2.1dBm Categories: RF/IF and RFID Status: Active Dimension: 16-WFQFN Exposed Pad Purpose: Modulator Supply Voltage - Operating: 4.5 V to 5.25 V Operating Supply Current: 145mA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 121143-LT5528EUF#TRP BF Packaging: Reel - TR Test Frequency: 2GHz P1dB: 7.9dBm LO Frequency: 1.3GHz to 2.7GHz RF Frequency: 1.5GHz to 2.4GHz Noise Floor: -159.3dBm/Hz Output Power: -2.1dBm Categories: RF/IF and RFID Status: Active Dimension: 16-WFQFN Exposed Pad Purpose: Modulator Supply Voltage - Operating: 4.5 V to 5.25 V Operating Supply Current: 145mA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Modulators - LT5528EUF#TRPBF - 121143-LT5528EUF#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
RF Modulators - LT5528EUF#TRPBF
121143-LT5528EUF#TRPBF
RF Modulators - LT5528EUF#TRPBF 121143-LT5528EUF#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 121143-LT5528EUF#TRP BF Packaging: Reel - TR Test Frequency: 2GHz P1dB: 7.9dBm LO Frequency: 1.3GHz to 2.7GHz RF Frequency: 1.5GHz to 2.4GHz Noise Floor: -159.3dBm/Hz Output Power: -2.1dBm Categories: RF/IF and RFID Status: Active Dimension: 16-WFQFN Exposed Pad Purpose: Modulator Supply Voltage - Operating: 4.5 V to 5.25 V Operating Supply Current: 145mA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 121143-LT5528EUF#TRPBF
Packaging: Reel - TR
Test Frequency: 2GHz
P1dB: 7.9dBm
LO Frequency: 1.3GHz to 2.7GHz
RF Frequency: 1.5GHz to 2.4GHz
Noise Floor: -159.3dBm/Hz
Output Power: -2.1dBm
Categories: RF/IF and RFID
Status: Active
Dimension: 16-WFQFN Exposed Pad
Purpose: Modulator
Supply Voltage - Operating: 4.5 V to 5.25 V
Operating Supply Current: 145mA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 121143-LT5528EUF#TRPBF
Product Name RF Modulators - LT5528EUF#TRPBF
Unlock Full Specs
to access all available technical data

Similar Products

RF/IF and RFID - 126433-TEA5766UK/N1-G - Win Source Electronics
Specs
Interface PCB, Surface Mount
Frequency 7.60E7 to 1.08E8 Hz
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
RF Detectors - LT5534ESC6#TRPBF - 087019-LT5534ESC6#TRPBF - Win Source Electronics
Specs
Frequency 5.00E7 to 3.00E9 Hz
View Details
RF Detectors - LTC5505-2ES5 - 303467-LTC5505-2ES5 - Win Source Electronics
Specs
Frequency 3.00E8 to 3.50E9 Hz
View Details