Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4227IUFD-1#PBF 1063441-LTC4227IUFD-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1063441-LTC4227IUFD- 1#PBF Packaging: Tube/Rail Type: Hot Swap Controller, OR Controller Features: Latched Fault, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, Slew Rate Feature Pins: CPO1, CPO2, /EN, /FAULT, INTVCC, ON, OUT, /PWRGD, TMR Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-QFN (5x4) Supply Voltage - Operating: 2.9 V to 18 V Operating Supply Current: 2mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1063441-LTC4227IUFD- 1#PBF Packaging: Tube/Rail Type: Hot Swap Controller, OR Controller Features: Latched Fault, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, Slew Rate Feature Pins: CPO1, CPO2, /EN, /FAULT, INTVCC, ON, OUT, /PWRGD, TMR Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-QFN (5x4) Supply Voltage - Operating: 2.9 V to 18 V Operating Supply Current: 2mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4227IUFD-1#PBF - 1063441-LTC4227IUFD-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4227IUFD-1#PBF
1063441-LTC4227IUFD-1#PBF
PMIC - PMIC - Hot Swap Controllers - LTC4227IUFD-1#PBF 1063441-LTC4227IUFD-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 1063441-LTC4227IUFD- 1#PBF Packaging: Tube/Rail Type: Hot Swap Controller, OR Controller Features: Latched Fault, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, Slew Rate Feature Pins: CPO1, CPO2, /EN, /FAULT, INTVCC, ON, OUT, /PWRGD, TMR Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-QFN (5x4) Supply Voltage - Operating: 2.9 V to 18 V Operating Supply Current: 2mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1063441-LTC4227IUFD-1#PBF
Packaging: Tube/Rail
Type: Hot Swap Controller, OR Controller
Features: Latched Fault, UVLO
Applications: General Purpose
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Current Limit, Fault Timeout, Slew Rate
Feature Pins: CPO1, CPO2, /EN, /FAULT, INTVCC, ON, OUT, /PWRGD, TMR
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-QFN (5x4)
Supply Voltage - Operating: 2.9 V to 18 V
Operating Supply Current: 2mA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1063441-LTC4227IUFD-1#PBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4227IUFD-1#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC1727EMS8-5#PBF - 020503-LTC1727EMS8-5#PBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOP; 8-MSOP
View Details
PMIC - PMIC - Supervisors - LTC2905CTS8#TRMPBF - 020544-LTC2905CTS8#TRMPBF - Win Source Electronics
Specs
Number of Supplies 2; 2
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-8
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151IDD-1#TRPBF - 1063360-LTC4151IDD-1#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 10-DFN (3x3)
IQ 1200 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC1421CG#TRPBF - 113593-LTC1421CG#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 24-SSOP
IQ 1500 µA
View Details