Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4225IUFD-2#PBF 1063432-LTC4225IUFD-2#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1063432-LTC4225IUFD- 2#PBF Packaging: Tube/Rail Type: Hot Swap Controller, OR Controller Features: Auto Retry, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Current Limit, Fault Timeout, Slew Rate Feature Pins: CPO1, CPO2, /EN1, /EN2, /FAULT1, /FAULT2, IN1, IN2, INTVCC, ON1, ON2, /PWRGD1, /PWRGD2, TMR1, TMR2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-QFN (5x4) Supply Voltage - Operating: 2.9 V to 18 V Operating Supply Current: 2.8mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1063432-LTC4225IUFD- 2#PBF Packaging: Tube/Rail Type: Hot Swap Controller, OR Controller Features: Auto Retry, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Current Limit, Fault Timeout, Slew Rate Feature Pins: CPO1, CPO2, /EN1, /EN2, /FAULT1, /FAULT2, IN1, IN2, INTVCC, ON1, ON2, /PWRGD1, /PWRGD2, TMR1, TMR2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-QFN (5x4) Supply Voltage - Operating: 2.9 V to 18 V Operating Supply Current: 2.8mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4225IUFD-2#PBF - 1063432-LTC4225IUFD-2#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4225IUFD-2#PBF
1063432-LTC4225IUFD-2#PBF
PMIC - PMIC - Hot Swap Controllers - LTC4225IUFD-2#PBF 1063432-LTC4225IUFD-2#PBF
Manufacturer: Linear Technology Win Source Part Number: 1063432-LTC4225IUFD- 2#PBF Packaging: Tube/Rail Type: Hot Swap Controller, OR Controller Features: Auto Retry, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Current Limit, Fault Timeout, Slew Rate Feature Pins: CPO1, CPO2, /EN1, /EN2, /FAULT1, /FAULT2, IN1, IN2, INTVCC, ON1, ON2, /PWRGD1, /PWRGD2, TMR1, TMR2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-QFN (5x4) Supply Voltage - Operating: 2.9 V to 18 V Operating Supply Current: 2.8mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1063432-LTC4225IUFD-2#PBF
Packaging: Tube/Rail
Type: Hot Swap Controller, OR Controller
Features: Auto Retry, UVLO
Applications: General Purpose
Mounting: SMD (SMT)
Number of Channels: 2
Programmable Features: Current Limit, Fault Timeout, Slew Rate
Feature Pins: CPO1, CPO2, /EN1, /EN2, /FAULT1, /FAULT2, IN1, IN2, INTVCC, ON1, ON2, /PWRGD1, /PWRGD2, TMR1, TMR2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-QFN (5x4)
Supply Voltage - Operating: 2.9 V to 18 V
Operating Supply Current: 2.8mA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1063432-LTC4225IUFD-2#PBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4225IUFD-2#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - LT3585EDDB-3#TRPBF - 072383-LT3585EDDB-3#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 10-DFN (3x2)
IQ 5000 µA
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1921IS8#TRPBF - 1061204-LTC1921IS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 160 µA
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2921CGN-3.3#TRPBF - 1062246-LTC2921CGN-3.3#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-SSOP
IQ 2000 µA
View Details
PMIC - PMIC - Battery Management - LTC1558CS8-3.3 - 1207729-LTC1558CS8-3.3 - Win Source Electronics
Specs
Output Options Inverting
Type SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details