Win Source Electronics PMIC - PMIC - Battery Chargers - LTC4089EDJC-3#TRPBF 1063331-LTC4089EDJC-3#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1063331-LTC4089EDJC- 3#TRPBF Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Battery Pack Voltage: 3.95V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 22-DFN (6x3) Maximum Supply Voltage: 5.5V, 36V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1063331-LTC4089EDJC- 3#TRPBF Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Battery Pack Voltage: 3.95V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 22-DFN (6x3) Maximum Supply Voltage: 5.5V, 36V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC4089EDJC-3#TRPBF - 1063331-LTC4089EDJC-3#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC4089EDJC-3#TRPBF
1063331-LTC4089EDJC-3#TRPBF
PMIC - PMIC - Battery Chargers - LTC4089EDJC-3#TRPBF 1063331-LTC4089EDJC-3#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1063331-LTC4089EDJC- 3#TRPBF Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Battery Pack Voltage: 3.95V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 22-DFN (6x3) Maximum Supply Voltage: 5.5V, 36V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1063331-LTC4089EDJC-3#TRPBF
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Timer
Battery Pack Voltage: 3.95V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 22-DFN (6x3)
Maximum Supply Voltage: 5.5V, 36V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 1063331-LTC4089EDJC-3#TRPBF
Product Name PMIC - PMIC - Battery Chargers - LTC4089EDJC-3#TRPBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTM8062AEV#PBF - 072677-LTM8062AEV#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type 77-LGA (15x9)
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTM8061EV-8.4#PBF - 784643-LTM8061EV-8.4#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 2
Charge Current 2000 mA
View Details
PMIC - PMIC - Battery Chargers - LTC4054ES5-4.2#TRMPBF - 113049-LTC4054ES5-4.2#TRMPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type TSOT-23-5
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4020IUHF#TRPBF - 754457-LTC4020IUHF#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details