Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3899EUHF#PBF 1063236-LTC3899EUHF#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1063236-LTC3899EUHF# PBF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck, Buck-Boost Frequency - Switching: 105kHz to 835kHz, 350kHz to 535kHz Control Features: Enable, Frequency Control, Soft Start, Tracking Number of Outputs: 3 Synchronous Rectifier: Yes Output Phases: 2 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 38-QFN (5x7) Purpose: Step-Down Supply Voltage - Operating: 4.5 V to 60 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1063236-LTC3899EUHF# PBF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck, Buck-Boost Frequency - Switching: 105kHz to 835kHz, 350kHz to 535kHz Control Features: Enable, Frequency Control, Soft Start, Tracking Number of Outputs: 3 Synchronous Rectifier: Yes Output Phases: 2 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 38-QFN (5x7) Purpose: Step-Down Supply Voltage - Operating: 4.5 V to 60 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3899EUHF#PBF - 1063236-LTC3899EUHF#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3899EUHF#PBF
1063236-LTC3899EUHF#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3899EUHF#PBF 1063236-LTC3899EUHF#PBF
Manufacturer: Linear Technology Win Source Part Number: 1063236-LTC3899EUHF# PBF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck, Buck-Boost Frequency - Switching: 105kHz to 835kHz, 350kHz to 535kHz Control Features: Enable, Frequency Control, Soft Start, Tracking Number of Outputs: 3 Synchronous Rectifier: Yes Output Phases: 2 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 38-QFN (5x7) Purpose: Step-Down Supply Voltage - Operating: 4.5 V to 60 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1063236-LTC3899EUHF#PBF
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck, Buck-Boost
Frequency - Switching: 105kHz to 835kHz, 350kHz to 535kHz
Control Features: Enable, Frequency Control, Soft Start, Tracking
Number of Outputs: 3
Synchronous Rectifier: Yes
Output Phases: 2
Duty Cycle (Max): 100%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 38-QFN (5x7)
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 60 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1063236-LTC3899EUHF#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3899EUHF#PBF
Configuration / Function Buck, Buck-Boost
Output Voltage Type Transistor Driver
Package Type Other; 38-QFN (5x7)
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1506IR#PBF - 1058393-LT1506IR#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; D2PAK-7
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3413EFE#PBF - 020571-LTC3413EFE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3780EUH#PBF - 020609-LTC3780EUH#PBF - Win Source Electronics
Specs
Configuration / Function Buck-Boost
Output Voltage Type Transistor Driver
Package Type Other; 32-QFN (5x5)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3426ES6#TRMPBF - 020582-LTC3426ES6#TRMPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-6
View Details