Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3407AEMSE-2#TRPBF 1062528-LTC3407AEMSE-2#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1062528-LTC3407AEMSE -2#TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck, Buck-Boost Frequency - Switching: 2.25MHz Number of Outputs: 2 Synchronous Rectifier: Yes Output Current: 800mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MSOP-EP Purpose: Step-Down, Step-Up/Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.6V Maximum Output Voltage: 5V Minimum Input Voltage: 2.5V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1062528-LTC3407AEMSE -2#TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck, Buck-Boost Frequency - Switching: 2.25MHz Number of Outputs: 2 Synchronous Rectifier: Yes Output Current: 800mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MSOP-EP Purpose: Step-Down, Step-Up/Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.6V Maximum Output Voltage: 5V Minimum Input Voltage: 2.5V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3407AEMSE-2#TRPBF - 1062528-LTC3407AEMSE-2#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3407AEMSE-2#TRPBF
1062528-LTC3407AEMSE-2#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3407AEMSE-2#TRPBF 1062528-LTC3407AEMSE-2#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1062528-LTC3407AEMSE -2#TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck, Buck-Boost Frequency - Switching: 2.25MHz Number of Outputs: 2 Synchronous Rectifier: Yes Output Current: 800mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MSOP-EP Purpose: Step-Down, Step-Up/Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.6V Maximum Output Voltage: 5V Minimum Input Voltage: 2.5V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1062528-LTC3407AEMSE-2#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck, Buck-Boost
Frequency - Switching: 2.25MHz
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Current: 800mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-MSOP-EP
Purpose: Step-Down, Step-Up/Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 5V
Minimum Input Voltage: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1062528-LTC3407AEMSE-2#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3407AEMSE-2#TRPBF
Configuration / Function Buck, Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP-EP
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3851AEUD#PBF - 072605-LTC3851AEUD#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 16-QFN-EP (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1076CQ#PBF - 020203-LT1076CQ#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Flyback
Output Voltage Type Adjustable / Variable; Adjustable
Package Type DPAK; Other; 5-DDPAK
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1054CN8 - 072171-LT1054CN8 - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Adjustable / Variable; Adjustable (Fixed)
Package Type DIP; Other; 8-PDIP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1871HMS#PBF - 020518-LTC1871HMS#PBF - Win Source Electronics
Specs
Configuration / Function Boost, Flyback, SEPIC
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP
View Details