Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1506IR-SYNC#PBF 1058396-LT1506IR-SYNC#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1058396-LT1506IR-SYN C#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 500kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 4.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: D2PAK-7 Purpose: Step-Down Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 2.42V Maximum Output Voltage: 13.95V Minimum Input Voltage: 4V Alternative Parts (Cross-Reference): MP1471GJ-Z; LT1506IR#PBF; LT1506IS8#TR#PBF; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1058396-LT1506IR-SYN C#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 500kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 4.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: D2PAK-7 Purpose: Step-Down Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 2.42V Maximum Output Voltage: 13.95V Minimum Input Voltage: 4V Alternative Parts (Cross-Reference): MP1471GJ-Z; LT1506IR#PBF; LT1506IS8#TR#PBF; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1506IR-SYNC#PBF - 1058396-LT1506IR-SYNC#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1506IR-SYNC#PBF
1058396-LT1506IR-SYNC#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1506IR-SYNC#PBF 1058396-LT1506IR-SYNC#PBF
Manufacturer: Linear Technology Win Source Part Number: 1058396-LT1506IR-SYN C#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 500kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 4.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: D2PAK-7 Purpose: Step-Down Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 2.42V Maximum Output Voltage: 13.95V Minimum Input Voltage: 4V Alternative Parts (Cross-Reference): MP1471GJ-Z; LT1506IR#PBF; LT1506IS8#TR#PBF; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1058396-LT1506IR-SYNC#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 4.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: D2PAK-7
Purpose: Step-Down
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 2.42V
Maximum Output Voltage: 13.95V
Minimum Input Voltage: 4V
Alternative Parts (Cross-Reference): MP1471GJ-Z; LT1506IR#PBF; LT1506IS8#TR#PBF;
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1058396-LT1506IR-SYNC#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1506IR-SYNC#PBF
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; D2PAK-7
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3824MPMSE#PBF - 072599-LTC3824MPMSE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3481EMSE#TRPBF - 002768-LT3481EMSE#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1270CT#PBF - 041237-LT1270CT#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Flyback
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-5
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC3623EUDD#PBF - 1011870-LTC3623EUDD#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Package Type Other; QFN
Special Features Multiple Outputs
View Details