Win Source Electronics PMIC - PMIC - Battery Management - LTC2944IDD#TRPBF 1062300-LTC2944IDD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1062300-LTC2944IDD#T RPBF Packaging: Reel - TR Battery Chemistry: Multi-Chemistry Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DFN (3x3) Purpose: Battery Monitor Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1062300-LTC2944IDD#T RPBF Packaging: Reel - TR Battery Chemistry: Multi-Chemistry Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DFN (3x3) Purpose: Battery Monitor Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - LTC2944IDD#TRPBF - 1062300-LTC2944IDD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - LTC2944IDD#TRPBF
1062300-LTC2944IDD#TRPBF
PMIC - PMIC - Battery Management - LTC2944IDD#TRPBF 1062300-LTC2944IDD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1062300-LTC2944IDD#T RPBF Packaging: Reel - TR Battery Chemistry: Multi-Chemistry Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DFN (3x3) Purpose: Battery Monitor Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1062300-LTC2944IDD#TRPBF
Packaging: Reel - TR
Battery Chemistry: Multi-Chemistry
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-DFN (3x3)
Purpose: Battery Monitor
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1062300-LTC2944IDD#TRPBF
Product Name PMIC - PMIC - Battery Management - LTC2944IDD#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Newest Parts - LTC2905ITS8 - 1208606-LTC2905ITS8 - Win Source Electronics
Specs
Output Options Open Drain; Inverting; Active Low
View Details
PMIC - PMIC - Supervisors - LTC1536CS8#PBF - 020481-LTC1536CS8#PBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Supervisors - LTC694CS8-3.3#PBF - 112892-LTC694CS8-3.3#PBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4211IMS8#PBF - 020639-LTC4211IMS8#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 8-MSOP
IQ 1000 µA
View Details