Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC2925IUF#TRPBF 1062255-LTC2925IUF#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1062255-LTC2925IUF#T RPBF Packaging: Reel - TR Applications: Power Supply Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-QFN (4x4) Supply Voltage - Operating: 2.9 V to 5.5 V Operating Supply Current: 1.5mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1062255-LTC2925IUF#T RPBF Packaging: Reel - TR Applications: Power Supply Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-QFN (4x4) Supply Voltage - Operating: 2.9 V to 5.5 V Operating Supply Current: 1.5mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2925IUF#TRPBF - 1062255-LTC2925IUF#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2925IUF#TRPBF
1062255-LTC2925IUF#TRPBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2925IUF#TRPBF 1062255-LTC2925IUF#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1062255-LTC2925IUF#T RPBF Packaging: Reel - TR Applications: Power Supply Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-QFN (4x4) Supply Voltage - Operating: 2.9 V to 5.5 V Operating Supply Current: 1.5mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1062255-LTC2925IUF#TRPBF
Packaging: Reel - TR
Applications: Power Supply Controller
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-QFN (4x4)
Supply Voltage - Operating: 2.9 V to 5.5 V
Operating Supply Current: 1.5mA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1062255-LTC2925IUF#TRPBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC2925IUF#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Newest Parts - LTC2905ITS8 - 1208606-LTC2905ITS8 - Win Source Electronics
Specs
Output Options Open Drain; Inverting; Active Low
View Details
PMIC - PMIC - Supervisors - SP692ACP - 1257607-SP692ACP - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Hot Swap Controllers - LT1640HCS8#PBF - 120725-LT1640HCS8#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1300 µA
View Details
PMIC - PMIC - Supervisors - LTC691CN - 1209307-LTC691CN - Win Source Electronics
Specs
Output Options Inverting
View Details