Win Source Electronics PMIC - PMIC - Supervisors - LTC2915ITS8-1#TRPBF 1062218-LTC2915ITS8-1#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1062218-LTC2915ITS8- 1#TRPBF Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 150 ms Minimum Voltage - Threshold: 27 Selectable Threshold Combinations Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-8 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1062218-LTC2915ITS8- 1#TRPBF Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 150 ms Minimum Voltage - Threshold: 27 Selectable Threshold Combinations Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-8 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - LTC2915ITS8-1#TRPBF - 1062218-LTC2915ITS8-1#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LTC2915ITS8-1#TRPBF
1062218-LTC2915ITS8-1#TRPBF
PMIC - PMIC - Supervisors - LTC2915ITS8-1#TRPBF 1062218-LTC2915ITS8-1#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1062218-LTC2915ITS8- 1#TRPBF Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 150 ms Minimum Voltage - Threshold: 27 Selectable Threshold Combinations Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-8 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1062218-LTC2915ITS8-1#TRPBF
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 150 ms Minimum
Voltage - Threshold: 27 Selectable Threshold Combinations
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TSOT-23-8
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1062218-LTC2915ITS8-1#TRPBF
Product Name PMIC - PMIC - Supervisors - LTC2915ITS8-1#TRPBF
Number of Supplies 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC1728ES5-5#TRMPBF - 118378-LTC1728ES5-5#TRMPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-5
View Details
PMIC - PMIC - Supervisors - LTC690CS8#PBF - 072647-LTC690CS8#PBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1921IMS8#TRPBF - 121775-LTC1921IMS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 8-MSOP
IQ 160 µA
View Details