Manufacturer: Linear Technology
Win Source Part Number: 1062112-LTC2875HDD#P
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: CAN
Number of Drivers/Receivers: 2/2
Data Rate: 4Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-DFN (3x3)
Supply Voltage - Operating: 3 V to 3.6 V, 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1062112-LTC2875HDD#PBF |
| Product Name | LTC2875HDD#PBF |