Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2633CTS8-LI12#TRPBF 1061845-LTC2633CTS8-LI12#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1061845-LTC2633CTS8- LI12#TRPBF Packaging: Reel - TR Output Type: Voltage - Buffered Number of Bits: 12 Data Interface: I2C Reference Type: External, Internal Settling Time: 4.5μs (Typ) Number of D/A Converters: 2 Differential Output: No INL/DNL (LSB): ±1, ±1 (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: TSOT-23-8 Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1061845-LTC2633CTS8- LI12#TRPBF Packaging: Reel - TR Output Type: Voltage - Buffered Number of Bits: 12 Data Interface: I2C Reference Type: External, Internal Settling Time: 4.5μs (Typ) Number of D/A Converters: 2 Differential Output: No INL/DNL (LSB): ±1, ±1 (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: TSOT-23-8 Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2633CTS8-LI12#TRPBF
1061845-LTC2633CTS8-LI12#TRPBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2633CTS8-LI12#TRPBF 1061845-LTC2633CTS8-LI12#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1061845-LTC2633CTS8- LI12#TRPBF Packaging: Reel - TR Output Type: Voltage - Buffered Number of Bits: 12 Data Interface: I2C Reference Type: External, Internal Settling Time: 4.5μs (Typ) Number of D/A Converters: 2 Differential Output: No INL/DNL (LSB): ±1, ±1 (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: TSOT-23-8 Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1061845-LTC2633CTS8-LI12#TRPBF
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 12
Data Interface: I2C
Reference Type: External, Internal
Settling Time: 4.5μs (Typ)
Number of D/A Converters: 2
Differential Output: No
INL/DNL (LSB): ±1, ±1 (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: TSOT-23-8
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 1061845-LTC2633CTS8-LI12#TRPBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2633CTS8-LI12#TRPBF
Interface Type I2C; I2C
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - 1323025-LTC1599BIG#PBF - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type SOP; SSOP; 24-SSOP (0.209", 5.30mm Width)
Packing Method Bulk; Bulk
View Details
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - 1323028-LTC1329ACS8-50#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC (0.154", 3.90mm Width)
Packing Method Bulk; Bulk
View Details
Specs
Interface Type I2C; I2C
Package Type SOP; 8-MSOP
Packing Method Tube; Tube/Rail
View Details