Win Source Electronics Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) 1323028-LTC1329ACS8-50#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1323028-LTC1329ACS8- 50#PBF Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC) Packaging: Bulk Standard Package: 1 Mounting: Surface Mount Output Type: Current - Unbuffered Number of Bits: 8 Data Interface: SPI Reference Type: Internal Voltage - Supply, Analog: 2.7V ~ 6.5V Voltage - Supply, Digital: 2.7V ~ 6.5V Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): -, ±0.9 (Max) Supplier Device Package: 8-SO Temperature Range - Operating: 0°C ~ 70°C Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 85 HTSUS: 8542.39.0001 Other Part Number: 2156-LTC1329ACS8-50# PBF,ANALINLTC1329ACS 8-50#PBF
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1323028-LTC1329ACS8- 50#PBF Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC) Packaging: Bulk Standard Package: 1 Mounting: Surface Mount Output Type: Current - Unbuffered Number of Bits: 8 Data Interface: SPI Reference Type: Internal Voltage - Supply, Analog: 2.7V ~ 6.5V Voltage - Supply, Digital: 2.7V ~ 6.5V Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): -, ±0.9 (Max) Supplier Device Package: 8-SO Temperature Range - Operating: 0°C ~ 70°C Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 85 HTSUS: 8542.39.0001 Other Part Number: 2156-LTC1329ACS8-50# PBF,ANALINLTC1329ACS 8-50#PBF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - 1323028-LTC1329ACS8-50#PBF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
1323028-LTC1329ACS8-50#PBF
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) 1323028-LTC1329ACS8-50#PBF
Manufacturer: Linear Technology Win Source Part Number: 1323028-LTC1329ACS8- 50#PBF Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC) Packaging: Bulk Standard Package: 1 Mounting: Surface Mount Output Type: Current - Unbuffered Number of Bits: 8 Data Interface: SPI Reference Type: Internal Voltage - Supply, Analog: 2.7V ~ 6.5V Voltage - Supply, Digital: 2.7V ~ 6.5V Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): -, ±0.9 (Max) Supplier Device Package: 8-SO Temperature Range - Operating: 0°C ~ 70°C Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 85 HTSUS: 8542.39.0001 Other Part Number: 2156-LTC1329ACS8-50# PBF,ANALINLTC1329ACS 8-50#PBF

Manufacturer: Linear Technology
Win Source Part Number: 1323028-LTC1329ACS8-50#PBF
Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Packaging: Bulk
Standard Package: 1
Mounting: Surface Mount
Output Type: Current - Unbuffered
Number of Bits: 8
Data Interface: SPI
Reference Type: Internal
Voltage - Supply, Analog: 2.7V ~ 6.5V
Voltage - Supply, Digital: 2.7V ~ 6.5V
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): -, ±0.9 (Max)
Supplier Device Package: 8-SO
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 8-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 85
HTSUS: 8542.39.0001
Other Part Number: 2156-LTC1329ACS8-50#PBF,ANALINLTC1329ACS8-50#PBF

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 1323028-LTC1329ACS8-50#PBF
Product Name Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - 1323008-LTC1595ACN8#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type DIP; 8-DIP (0.300", 7.62mm)
Packing Method Bulk; Bulk
View Details
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - 1322989-LTC2631HTS8-HM12#TRMPBF - Win Source Electronics
Specs
Interface Type I2C; I2C
Package Type SOT-23-8 Thin, TSOT-23-8
Packing Method Bulk; Bulk
View Details