Win Source Electronics Power Supplies - External/Internal (Off-Board) - LED Drivers 1061835-HLG-320H-C1750B

Description
Win Source Part Number: 1061835-HLG-320H-C17 50B Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Series: HLG-320H-C (320W) Type: Constant Current Termination Style: Wire Leads Features: OTP, OVP, SCP Package: Box Standard Package: 8 Ratings: IP67 Power (Watts): 320 W Voltage - Output: 91 ~ 183V Topology: AC DC Converter Voltage - Isolation: 3.75 kV Number of Outputs: 1 Current - Output (Max): 1.75A Voltage - Input (Min): 90VAC Voltage - Input (Max): 305VAC Dimming: Analog, PWM Efficiency: 94% Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 85°C Dimension: 8.87" L x 3.54" W x 1.72" H (225.2mm x 90.0mm x 43.8mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9530 Mfr: MEAN WELL USA Inc. Other Names: HLG-320H-C1750B-ND,1 866-2502 Base Product Number: HLG-320H Approval Agency: CB, CCC, CE, cURus, ENEC
Request a Quote Datasheet
Description
Win Source Part Number: 1061835-HLG-320H-C17 50B Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Series: HLG-320H-C (320W) Type: Constant Current Termination Style: Wire Leads Features: OTP, OVP, SCP Package: Box Standard Package: 8 Ratings: IP67 Power (Watts): 320 W Voltage - Output: 91 ~ 183V Topology: AC DC Converter Voltage - Isolation: 3.75 kV Number of Outputs: 1 Current - Output (Max): 1.75A Voltage - Input (Min): 90VAC Voltage - Input (Max): 305VAC Dimming: Analog, PWM Efficiency: 94% Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 85°C Dimension: 8.87" L x 3.54" W x 1.72" H (225.2mm x 90.0mm x 43.8mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9530 Mfr: MEAN WELL USA Inc. Other Names: HLG-320H-C1750B-ND,1 866-2502 Base Product Number: HLG-320H Approval Agency: CB, CCC, CE, cURus, ENEC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - LED Drivers - 1061835-HLG-320H-C1750B - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - LED Drivers
1061835-HLG-320H-C1750B
Power Supplies - External/Internal (Off-Board) - LED Drivers 1061835-HLG-320H-C1750B
Win Source Part Number: 1061835-HLG-320H-C17 50B Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Series: HLG-320H-C (320W) Type: Constant Current Termination Style: Wire Leads Features: OTP, OVP, SCP Package: Box Standard Package: 8 Ratings: IP67 Power (Watts): 320 W Voltage - Output: 91 ~ 183V Topology: AC DC Converter Voltage - Isolation: 3.75 kV Number of Outputs: 1 Current - Output (Max): 1.75A Voltage - Input (Min): 90VAC Voltage - Input (Max): 305VAC Dimming: Analog, PWM Efficiency: 94% Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 85°C Dimension: 8.87" L x 3.54" W x 1.72" H (225.2mm x 90.0mm x 43.8mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9530 Mfr: MEAN WELL USA Inc. Other Names: HLG-320H-C1750B-ND,1 866-2502 Base Product Number: HLG-320H Approval Agency: CB, CCC, CE, cURus, ENEC

Win Source Part Number: 1061835-HLG-320H-C1750B
Category: Power Supplies - External/Internal (Off-Board)>LED Drivers
Series: HLG-320H-C (320W)
Type: Constant Current
Termination Style: Wire Leads
Features: OTP, OVP, SCP
Package: Box
Standard Package: 8
Ratings: IP67
Power (Watts): 320 W
Voltage - Output: 91 ~ 183V
Topology: AC DC Converter
Voltage - Isolation: 3.75 kV
Number of Outputs: 1
Current - Output (Max): 1.75A
Voltage - Input (Min): 90VAC
Voltage - Input (Max): 305VAC
Dimming: Analog, PWM
Efficiency: 94%
Mounting Type: Chassis Mount
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 8.87" L x 3.54" W x 1.72" H (225.2mm x 90.0mm x 43.8mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9530
Mfr: MEAN WELL USA Inc.
Other Names: HLG-320H-C1750B-ND,1866-2502
Base Product Number: HLG-320H
Approval Agency: CB, CCC, CE, cURus, ENEC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 1061835-HLG-320H-C1750B
Product Name Power Supplies - External/Internal (Off-Board) - LED Drivers
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 90 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - SP6691EK1LTR - 1003701-SP6691EK1LTR - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - LT3743IUFD#TRPBF - 1059603-LT3743IUFD#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 6 volts
Package Type 28-QFN (4x5)
View Details
PMIC - PMIC - LED Drivers - TCA62724FMG - 1265506-TCA62724FMG - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - LT3517EUF#PBF - 020408-LT3517EUF#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 volts
Output Current 1500 milliamps
View Details