Win Source Electronics PMIC - PMIC - LED Drivers - LT3743IUFD#TRPBF 1059603-LT3743IUFD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1059603-LT3743IUFD#T RPBF Packaging: Reel - TR Type: DC DC Controller Applications: Lighting Mounting: SMD (SMT) Frequency: 200kHz to 1MHz Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 28-QFN (4x5) Maximum Supply Voltage: 36V Operating Input Voltage(Min): 6V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1059603-LT3743IUFD#T RPBF Packaging: Reel - TR Type: DC DC Controller Applications: Lighting Mounting: SMD (SMT) Frequency: 200kHz to 1MHz Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 28-QFN (4x5) Maximum Supply Voltage: 36V Operating Input Voltage(Min): 6V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LT3743IUFD#TRPBF - 1059603-LT3743IUFD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LT3743IUFD#TRPBF
1059603-LT3743IUFD#TRPBF
PMIC - PMIC - LED Drivers - LT3743IUFD#TRPBF 1059603-LT3743IUFD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1059603-LT3743IUFD#T RPBF Packaging: Reel - TR Type: DC DC Controller Applications: Lighting Mounting: SMD (SMT) Frequency: 200kHz to 1MHz Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 28-QFN (4x5) Maximum Supply Voltage: 36V Operating Input Voltage(Min): 6V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1059603-LT3743IUFD#TRPBF
Packaging: Reel - TR
Type: DC DC Controller
Applications: Lighting
Mounting: SMD (SMT)
Frequency: 200kHz to 1MHz
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 28-QFN (4x5)
Maximum Supply Voltage: 36V
Operating Input Voltage(Min): 6V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 1059603-LT3743IUFD#TRPBF
Product Name PMIC - PMIC - LED Drivers - LT3743IUFD#TRPBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - PAM2701 - 1235306-PAM2701 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - LTC3209EUF-1#TRPBF - 1062440-LTC3209EUF-1#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.9 volts
Output Current 600 milliamps
View Details
Board Mount LED Drivers - LTC3783EFE#TRPBF - 783621-LTC3783EFE#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - 1338276-KTD2052AEVAA-TR - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Package Type 8-UFDFN Exposed Pad
View Details