Manufacturer: Linear Technology
Win Source Part Number: 1061110-LTC1758-2EMS
Packaging: Reel - TR
Features: Dual Output
Frequency: 850MHz to 2GHz
RF Type: Cellular, GSM, GPRS, PCS, Wireless Modem, TDMA
Categories: RF/IF and RFID
Status: Active
Case / Package: 10-MSOP
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 1061110-LTC1758-2EMS#TRPBF |
| Product Name | RF Power Controller ICs - LTC1758-2EMS#TRPBF |
| Package Type | SOP; 10-MSOP |