Win Source Electronics PMIC - PMIC - Battery Chargers - LTC1730EGN-4#TRPBF 1061083-LTC1730EGN-4#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1061083-LTC1730EGN-4 #TRPBF Packaging: Reel - TR Fault Protection: Over Current Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant, Pulsed Programmable Features: Timer Charge Current - Max: 1A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TJ) Case / Package: 16-SSOP Maximum Supply Voltage: 12V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1061083-LTC1730EGN-4 #TRPBF Packaging: Reel - TR Fault Protection: Over Current Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant, Pulsed Programmable Features: Timer Charge Current - Max: 1A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TJ) Case / Package: 16-SSOP Maximum Supply Voltage: 12V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC1730EGN-4#TRPBF - 1061083-LTC1730EGN-4#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC1730EGN-4#TRPBF
1061083-LTC1730EGN-4#TRPBF
PMIC - PMIC - Battery Chargers - LTC1730EGN-4#TRPBF 1061083-LTC1730EGN-4#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1061083-LTC1730EGN-4 #TRPBF Packaging: Reel - TR Fault Protection: Over Current Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant, Pulsed Programmable Features: Timer Charge Current - Max: 1A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TJ) Case / Package: 16-SSOP Maximum Supply Voltage: 12V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1061083-LTC1730EGN-4#TRPBF
Packaging: Reel - TR
Fault Protection: Over Current
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant, Pulsed
Programmable Features: Timer
Charge Current - Max: 1A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TJ)
Case / Package: 16-SSOP
Maximum Supply Voltage: 12V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1061083-LTC1730EGN-4#TRPBF
Product Name PMIC - PMIC - Battery Chargers - LTC1730EGN-4#TRPBF
Package Type SSOP; Other; 16-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1086IT#PBF - 072194-LT1086IT#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-3
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1964ES5-5#TRPBF - 020370-LT1964ES5-5#TRPBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; TSOT-23-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1435CG-PBF - 072465-LTC1435CG-PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1054IN8 - 072172-LT1054IN8 - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Fixed; Adjustable / Variable; Adjustable (Fixed)
Package Type DIP; Other; 8-PDIP
View Details