Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC1518CS#TRPBF 1060799-LTC1518CS#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1060799-LTC1518CS#TR PBF Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 25mV Data Rate: 52Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1060799-LTC1518CS#TR PBF Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 25mV Data Rate: 52Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC1518CS#TRPBF - 1060799-LTC1518CS#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC1518CS#TRPBF
1060799-LTC1518CS#TRPBF
Interface - Interface - Drivers, Receivers, Transceivers - LTC1518CS#TRPBF 1060799-LTC1518CS#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1060799-LTC1518CS#TR PBF Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 25mV Data Rate: 52Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1060799-LTC1518CS#TRPBF
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 25mV
Data Rate: 52Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1060799-LTC1518CS#TRPBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC1518CS#TRPBF
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LT1341CNW - 072256-LT1341CNW - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details
Interface - Interface - Filters - Active - LTC1069-1IN8 - 072427-LTC1069-1IN8 - Win Source Electronics
Specs
Supply Voltage Other; ±1.57 V ~ 5.5 V
Package Type DIP; PDIP; 8-PDIP
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1348CSW#TRPBF - 115709-LTC1348CSW#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 3 V ~ 5.5 V
Data Rate 120 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1384CN - 072454-LTC1384CN - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5 V
Data Rate 120 kbps
View Details