Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8471IFE#PBF 1060232-LT8471IFE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1060232-LT8471IFE#PB F Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck, Boost, Flyback, SEPIC Frequency - Switching: 100kHz to 2MHz Number of Outputs: 2 Synchronous Rectifier: No Output Current: 1.35A (Switch), 2.1A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 20-TSSOP-EP Purpose: Step-Up, Step-Down, Step-Up/Step-Down Maximum Input Voltage: 50V Nominal Output Voltage (Min/Fixed): 2.6V Maximum Output Voltage: 50V (Switch) Minimum Input Voltage: 2.6V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1060232-LT8471IFE#PB F Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck, Boost, Flyback, SEPIC Frequency - Switching: 100kHz to 2MHz Number of Outputs: 2 Synchronous Rectifier: No Output Current: 1.35A (Switch), 2.1A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 20-TSSOP-EP Purpose: Step-Up, Step-Down, Step-Up/Step-Down Maximum Input Voltage: 50V Nominal Output Voltage (Min/Fixed): 2.6V Maximum Output Voltage: 50V (Switch) Minimum Input Voltage: 2.6V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8471IFE#PBF - 1060232-LT8471IFE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8471IFE#PBF
1060232-LT8471IFE#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8471IFE#PBF 1060232-LT8471IFE#PBF
Manufacturer: Linear Technology Win Source Part Number: 1060232-LT8471IFE#PB F Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck, Boost, Flyback, SEPIC Frequency - Switching: 100kHz to 2MHz Number of Outputs: 2 Synchronous Rectifier: No Output Current: 1.35A (Switch), 2.1A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 20-TSSOP-EP Purpose: Step-Up, Step-Down, Step-Up/Step-Down Maximum Input Voltage: 50V Nominal Output Voltage (Min/Fixed): 2.6V Maximum Output Voltage: 50V (Switch) Minimum Input Voltage: 2.6V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1060232-LT8471IFE#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck, Boost, Flyback, SEPIC
Frequency - Switching: 100kHz to 2MHz
Number of Outputs: 2
Synchronous Rectifier: No
Output Current: 1.35A (Switch), 2.1A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 20-TSSOP-EP
Purpose: Step-Up, Step-Down, Step-Up/Step-Down
Maximum Input Voltage: 50V
Nominal Output Voltage (Min/Fixed): 2.6V
Maximum Output Voltage: 50V (Switch)
Minimum Input Voltage: 2.6V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1060232-LT8471IFE#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8471IFE#PBF
Configuration / Function Buck, Boost, Flyback, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 20-TSSOP-EP
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3580IMS8E#PBF - 072381-LT3580IMS8E#PBF - Win Source Electronics
Specs
Configuration / Function Boost, Cuk, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1111IS8 - 086693-LT1111IS8 - Win Source Electronics
Specs
Configuration / Function Buck, Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1475CS8-3.3#PBF - 002793-LTC1475CS8-3.3#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Buck-Boost, SEPIC
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1176CN8-5 - 072228-LT1176CN8-5 - Win Source Electronics
Specs
Configuration / Function Buck, Flyback
Output Voltage Type Fixed; Fixed
Package Type DIP; Other; 8-PDIP
View Details