Win Source Electronics PMIC - PMIC - LED Drivers - LT3755IMSE-2#TRPBF 1059630-LT3755IMSE-2#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1059630-LT3755IMSE-2 #TRPBF Packaging: Reel - TR Type: DC DC Controller Mounting: SMD (SMT) Frequency: 100kHz to 1MHz Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Output Voltage: 75V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-MSOP-EP Maximum Supply Voltage: 40V Operating Input Voltage(Min): 4.5V Alternative Parts (Cross-Reference): LT3755EMSE-2#PBF; LT3755IMSE-1#TRPBF; LT3755IMSE-1#PBF; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1059630-LT3755IMSE-2 #TRPBF Packaging: Reel - TR Type: DC DC Controller Mounting: SMD (SMT) Frequency: 100kHz to 1MHz Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Output Voltage: 75V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-MSOP-EP Maximum Supply Voltage: 40V Operating Input Voltage(Min): 4.5V Alternative Parts (Cross-Reference): LT3755EMSE-2#PBF; LT3755IMSE-1#TRPBF; LT3755IMSE-1#PBF; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LT3755IMSE-2#TRPBF - 1059630-LT3755IMSE-2#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LT3755IMSE-2#TRPBF
1059630-LT3755IMSE-2#TRPBF
PMIC - PMIC - LED Drivers - LT3755IMSE-2#TRPBF 1059630-LT3755IMSE-2#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1059630-LT3755IMSE-2 #TRPBF Packaging: Reel - TR Type: DC DC Controller Mounting: SMD (SMT) Frequency: 100kHz to 1MHz Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Output Voltage: 75V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-MSOP-EP Maximum Supply Voltage: 40V Operating Input Voltage(Min): 4.5V Alternative Parts (Cross-Reference): LT3755EMSE-2#PBF; LT3755IMSE-1#TRPBF; LT3755IMSE-1#PBF; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1059630-LT3755IMSE-2#TRPBF
Packaging: Reel - TR
Type: DC DC Controller
Mounting: SMD (SMT)
Frequency: 100kHz to 1MHz
Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Output Voltage: 75V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-MSOP-EP
Maximum Supply Voltage: 40V
Operating Input Voltage(Min): 4.5V
Alternative Parts (Cross-Reference): LT3755EMSE-2#PBF; LT3755IMSE-1#TRPBF; LT3755IMSE-1#PBF;
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 1059630-LT3755IMSE-2#TRPBF
Product Name PMIC - PMIC - LED Drivers - LT3755IMSE-2#TRPBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - External/Internal (Off-Board) - LED Drivers - 1335167-LCM-60 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 180 volts
View Details
PMIC - PMIC - LED Drivers - LTC3202EMS#PBF - 110558-LTC3202EMS#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 volts
Output Current 125 milliamps
View Details
Board Mount LED Drivers - LT3519EMS#TRPBF - 781117-LT3519EMS#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Power Supplies - External/Internal (Off-Board) - LED Drivers - 1049189-HBG-160-60B - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 90 volts
View Details