Win Source Electronics Power Supplies - External/Internal (Off-Board) - LED Drivers 1335167-LCM-60

Description
Manufacturer: MEAN WELL USA Inc. Win Source Part Number: 1335167-LCM-60 Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Packaging: Box Type: Constant Current Termination Style: Terminal Block Features: OTP, OVP, SCP Size / Dimension: 4.86" L x 3.21" W x 0.91" H (123.5mm x 81.5mm x 23.0mm) Standard Package: 54 Mounting: Chassis Mount Power (Watts): 60 W Voltage - Output: 2 ~ 90V Topology: AC DC Converter Voltage - Isolation: 3.75 kV Number of Outputs: 1 Current - Output (Max): 1.4A Voltage - Input (Min): 180VAC Voltage - Input (Max): 295VAC Dimming: Analog, PWM Efficiency: 92% Temperature Range - Operating: -30°C ~ 90°C ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9520 Other Part Number: 1866-3079,LCM-60-ND Approval Agency: CB, CCC, CE, cURus, ENEC RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: MEAN WELL USA Inc. Win Source Part Number: 1335167-LCM-60 Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Packaging: Box Type: Constant Current Termination Style: Terminal Block Features: OTP, OVP, SCP Size / Dimension: 4.86" L x 3.21" W x 0.91" H (123.5mm x 81.5mm x 23.0mm) Standard Package: 54 Mounting: Chassis Mount Power (Watts): 60 W Voltage - Output: 2 ~ 90V Topology: AC DC Converter Voltage - Isolation: 3.75 kV Number of Outputs: 1 Current - Output (Max): 1.4A Voltage - Input (Min): 180VAC Voltage - Input (Max): 295VAC Dimming: Analog, PWM Efficiency: 92% Temperature Range - Operating: -30°C ~ 90°C ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9520 Other Part Number: 1866-3079,LCM-60-ND Approval Agency: CB, CCC, CE, cURus, ENEC RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - LED Drivers - 1335167-LCM-60 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - LED Drivers
1335167-LCM-60
Power Supplies - External/Internal (Off-Board) - LED Drivers 1335167-LCM-60
Manufacturer: MEAN WELL USA Inc. Win Source Part Number: 1335167-LCM-60 Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Packaging: Box Type: Constant Current Termination Style: Terminal Block Features: OTP, OVP, SCP Size / Dimension: 4.86" L x 3.21" W x 0.91" H (123.5mm x 81.5mm x 23.0mm) Standard Package: 54 Mounting: Chassis Mount Power (Watts): 60 W Voltage - Output: 2 ~ 90V Topology: AC DC Converter Voltage - Isolation: 3.75 kV Number of Outputs: 1 Current - Output (Max): 1.4A Voltage - Input (Min): 180VAC Voltage - Input (Max): 295VAC Dimming: Analog, PWM Efficiency: 92% Temperature Range - Operating: -30°C ~ 90°C ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9520 Other Part Number: 1866-3079,LCM-60-ND Approval Agency: CB, CCC, CE, cURus, ENEC RoHS Status: ROHS3 Compliant

Manufacturer: MEAN WELL USA Inc.
Win Source Part Number: 1335167-LCM-60
Category: Power Supplies - External/Internal (Off-Board)>LED Drivers
Packaging: Box
Type: Constant Current
Termination Style: Terminal Block
Features: OTP, OVP, SCP
Size / Dimension: 4.86" L x 3.21" W x 0.91" H (123.5mm x 81.5mm x 23.0mm)
Standard Package: 54
Mounting: Chassis Mount
Power (Watts): 60 W
Voltage - Output: 2 ~ 90V
Topology: AC DC Converter
Voltage - Isolation: 3.75 kV
Number of Outputs: 1
Current - Output (Max): 1.4A
Voltage - Input (Min): 180VAC
Voltage - Input (Max): 295VAC
Dimming: Analog, PWM
Efficiency: 92%
Temperature Range - Operating: -30°C ~ 90°C
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9520
Other Part Number: 1866-3079,LCM-60-ND
Approval Agency: CB, CCC, CE, cURus, ENEC
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 1335167-LCM-60
Product Name Power Supplies - External/Internal (Off-Board) - LED Drivers
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 180 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - External/Internal (Off-Board) - LED Drivers - 1205231-XLG-200-12-A - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 100 volts
View Details
Board Mount LED Drivers - LT3518EFE#PBF - 781112-LT3518EFE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - LT3763EFE#PBF - 714987-LT3763EFE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 55 volts
View Details
Board Mount LED Drivers - LT3476IUHF#PBF - 781039-LT3476IUHF#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 2.2 to 36 volts
View Details