Win Source Electronics PMIC - PMIC - Power Management - Specialized - LT3484EDCB-1#TRMPBF 1059345-LT3484EDCB-1#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1059345-LT3484EDCB-1 #TRMPBF Packaging: Reel - TR Applications: Photoflash Capacitor Charger Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-DFN (2x3) Supply Voltage - Operating: 1.7 V to 16 V Operating Supply Current: 5mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1059345-LT3484EDCB-1 #TRMPBF Packaging: Reel - TR Applications: Photoflash Capacitor Charger Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-DFN (2x3) Supply Voltage - Operating: 1.7 V to 16 V Operating Supply Current: 5mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LT3484EDCB-1#TRMPBF - 1059345-LT3484EDCB-1#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LT3484EDCB-1#TRMPBF
1059345-LT3484EDCB-1#TRMPBF
PMIC - PMIC - Power Management - Specialized - LT3484EDCB-1#TRMPBF 1059345-LT3484EDCB-1#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 1059345-LT3484EDCB-1 #TRMPBF Packaging: Reel - TR Applications: Photoflash Capacitor Charger Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-DFN (2x3) Supply Voltage - Operating: 1.7 V to 16 V Operating Supply Current: 5mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1059345-LT3484EDCB-1#TRMPBF
Packaging: Reel - TR
Applications: Photoflash Capacitor Charger
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-DFN (2x3)
Supply Voltage - Operating: 1.7 V to 16 V
Operating Supply Current: 5mA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1059345-LT3484EDCB-1#TRMPBF
Product Name PMIC - PMIC - Power Management - Specialized - LT3484EDCB-1#TRMPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC2900-1IMS - 1208584-LTC2900-1IMS - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2923IDE#TRPBF - 1062249-LTC2923IDE#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 12-DFN (4x3)
Supply Voltage 2.9 to 5.5 volts
View Details
Electronic Surplus - IMP707CPA - 1185626-IMP707CPA - Win Source Electronics
Specs
Output Options Inverting; Active Low; Active High
View Details
PMIC - PMIC - Supervisors - LTC2916ITS8-1#TRMPBF - 072547-LTC2916ITS8-1#TRMPBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-8
View Details