Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LT1580IR-2.5#PBF 1058471-LT1580IR-2.5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1058471-LT1580IR-2.5 #PBF Packaging: Tube/Rail Applications: Converter, Intel Pentium Mounting: SMD (SMT) Voltage - Input: 1.79 V to 6 V Number of Outputs: 1 Output Voltage: 2.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: D2PAK-7 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1058471-LT1580IR-2.5 #PBF Packaging: Tube/Rail Applications: Converter, Intel Pentium Mounting: SMD (SMT) Voltage - Input: 1.79 V to 6 V Number of Outputs: 1 Output Voltage: 2.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: D2PAK-7 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LT1580IR-2.5#PBF - 1058471-LT1580IR-2.5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LT1580IR-2.5#PBF
1058471-LT1580IR-2.5#PBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LT1580IR-2.5#PBF 1058471-LT1580IR-2.5#PBF
Manufacturer: Linear Technology Win Source Part Number: 1058471-LT1580IR-2.5 #PBF Packaging: Tube/Rail Applications: Converter, Intel Pentium Mounting: SMD (SMT) Voltage - Input: 1.79 V to 6 V Number of Outputs: 1 Output Voltage: 2.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: D2PAK-7 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1058471-LT1580IR-2.5#PBF
Packaging: Tube/Rail
Applications: Converter, Intel Pentium
Mounting: SMD (SMT)
Voltage - Input: 1.79 V to 6 V
Number of Outputs: 1
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: D2PAK-7
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1058471-LT1580IR-2.5#PBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LT1580IR-2.5#PBF
Package Type Other; D2PAK-7
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1503CMS8-2 - 072478-LTC1503CMS8-2 - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Fixed; Fixed
Package Type Other; 8-MSOP
View Details
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1430CS/TR - 072463-LTC1430CS/TR - Win Source Electronics
Specs
Package Type SOIC; Other; 16-SOIC
Special Features Multiple Outputs
Output Voltage 3.3 to ? volts
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - LT3570IFE#PBF - 072379-LT3570IFE#PBF - Win Source Electronics
Specs
Regulator Category Linear; Switching
Package Type SSOP; Other; 20-TSSOP-EP
Special Features Multiple Outputs
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1373HVIS8#PBF - 020261-LT1373HVIS8#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details