Manufacturer: Hosonic Electronic Co., Ltd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057843-ESB16.0000F1
Capacitance: 18 pF
Frequency: 16 MHz
Frequency Tolerance: 0.003 %
Load Capacitance: 18 pF
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -20 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1057843-ESB16.0000F18E33F |
| Product Name | OEM Parts - OEM Parts (C - E) - ESB16.0000F18E33F |