Manufacturer: Linear Technology
Win Source Part Number: 1057555-LT1004CZ-2.5
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±0.8%
Temperature Coefficient: 20ppm/°C Typical
Output Type: Fixed
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 120μVrms
Current - Cathode: 20μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: TO-92-3
Nominal Output Voltage (Min/Fixed): 2.5V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 1057555-LT1004CZ-2.5#PBF |
| Product Name | PMIC - PMIC - Voltage Reference - LT1004CZ-2.5#PBF |
| Package Type | TO-92; Other; TO-92-3 |