Win Source Electronics PMIC - PMIC - Voltage Reference - LT1004IS8-2.5#TRPBF 116372-LT1004IS8-2.5#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 116372-LT1004IS8-2.5 #TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.8% Temperature Coefficient: 20ppm/°C Typical Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 120μVrms Current - Cathode: 20μA Family Name: LT1004 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 2.5V Alternative Parts (Cross-Reference): LT1004IDRG4-2-5; LT1004IDE4-2-5; REF1004I-2.5/2K5TR; Introduction Date: November 30, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 116372-LT1004IS8-2.5 #TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.8% Temperature Coefficient: 20ppm/°C Typical Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 120μVrms Current - Cathode: 20μA Family Name: LT1004 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 2.5V Alternative Parts (Cross-Reference): LT1004IDRG4-2-5; LT1004IDE4-2-5; REF1004I-2.5/2K5TR; Introduction Date: November 30, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LT1004IS8-2.5#TRPBF - 116372-LT1004IS8-2.5#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT1004IS8-2.5#TRPBF
116372-LT1004IS8-2.5#TRPBF
PMIC - PMIC - Voltage Reference - LT1004IS8-2.5#TRPBF 116372-LT1004IS8-2.5#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 116372-LT1004IS8-2.5 #TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.8% Temperature Coefficient: 20ppm/°C Typical Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 120μVrms Current - Cathode: 20μA Family Name: LT1004 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 2.5V Alternative Parts (Cross-Reference): LT1004IDRG4-2-5; LT1004IDE4-2-5; REF1004I-2.5/2K5TR; Introduction Date: November 30, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 116372-LT1004IS8-2.5#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.8%
Temperature Coefficient: 20ppm/°C Typical
Output Type: Fixed
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 120μVrms
Current - Cathode: 20μA
Family Name: LT1004
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 2.5V
Alternative Parts (Cross-Reference): LT1004IDRG4-2-5; LT1004IDE4-2-5; REF1004I-2.5/2K5TR;
Introduction Date: November 30, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 116372-LT1004IS8-2.5#TRPBF
Product Name PMIC - PMIC - Voltage Reference - LT1004IS8-2.5#TRPBF
Package Type Other; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1790ACS6-3.3#TRMPBF - 116397-LT1790ACS6-3.3#TRMPBF - Win Source Electronics
Specs
Package Type SOT23; Other; TSOT-23-6
Life Cycle Stage Active
TC 10 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1634BCMS8-1.25#TRPBF - 134119-LT1634BCMS8-1.25#TRPBF - Win Source Electronics
Specs
Package Type Other; 8-MSOP
Life Cycle Stage Active
TC 25 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1004CZ-1.2#PBF - 020182-LT1004CZ-1.2#PBF - Win Source Electronics
Specs
Package Type TO-92; Other; TO-92-3
Life Cycle Stage Active
TC 20 ppm/C
View Details