Manufacturer: Hosonic Electronic Co., Ltd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1056660-E3SB24.0000F
Capacitance: 20 pF
Frequency: 24 MHz
Frequency Tolerance: 0.0015 %
Load Capacitance: 20 F
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1056660-E3SB24.0000F12M33 |
| Product Name | OEM Parts - OEM Parts (C - E) - E3SB24.0000F12M33 |