Win Source Electronics Crystals - DT-2632768AAC 1056414-DT-2632768AAC

Description
Manufacturer: KDS Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056414-DT-2632768AA C Frequency: 32.768 kHz Categories: Crystals Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: KDS Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056414-DT-2632768AA C Frequency: 32.768 kHz Categories: Crystals Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystals - DT-2632768AAC - 1056414-DT-2632768AAC - Win Source Electronics
Laguna Hills, CA, United States
Crystals - DT-2632768AAC
1056414-DT-2632768AAC
Crystals - DT-2632768AAC 1056414-DT-2632768AAC
Manufacturer: KDS Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056414-DT-2632768AA C Frequency: 32.768 kHz Categories: Crystals Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: KDS
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1056414-DT-2632768AAC
Frequency: 32.768 kHz
Categories: Crystals
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Crystals
Product Number 1056414-DT-2632768AAC
Product Name Crystals - DT-2632768AAC
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - DSX321G20000000AAAB - 982882-DSX321G20000000AAAB - Win Source Electronics
Specs
Features / Standards RoHS
Frequency 20 MHz
View Details
Crystals, Oscillators, Resonators - Oscillators - 1338831-I537-2O7-25.000 MHZ - Win Source Electronics
Specs
Package / Form Factor 4-SMD, No Lead
Frequency 25 MHz
Frequency Stability 1.5 ppm
View Details
Crystals, Oscillators, Resonators - Oscillators - 1366424-TX0395B - Win Source Electronics
Specs
Package / Form Factor 4-SMD, No Lead
Frequency 26 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details