Win Source Electronics Off - Board Modules - SCP-800-15 1052957-SCP-800-15

Description
Manufacturer: Mean Well Enterprises Co., Ltd. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1052957-SCP-800-15 Number of Pins: 11 Categories: Off-Board Modules Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Mount: Desktop RoHS: Compliant Min Operating Temperature: -20 °C Max Operating Temperature: 65 °C
Request a Quote
Description
Manufacturer: Mean Well Enterprises Co., Ltd. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1052957-SCP-800-15 Number of Pins: 11 Categories: Off-Board Modules Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Mount: Desktop RoHS: Compliant Min Operating Temperature: -20 °C Max Operating Temperature: 65 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Off - Board Modules - SCP-800-15 - 1052957-SCP-800-15 - Win Source Electronics
Laguna Hills, CA, United States
Off - Board Modules - SCP-800-15
1052957-SCP-800-15
Off - Board Modules - SCP-800-15 1052957-SCP-800-15
Manufacturer: Mean Well Enterprises Co., Ltd. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1052957-SCP-800-15 Number of Pins: 11 Categories: Off-Board Modules Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Mount: Desktop RoHS: Compliant Min Operating Temperature: -20 °C Max Operating Temperature: 65 °C

Manufacturer: Mean Well Enterprises Co., Ltd.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1052957-SCP-800-15
Number of Pins: 11
Categories: Off-Board Modules
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Mount: Desktop
RoHS: Compliant
Min Operating Temperature: -20 °C
Max Operating Temperature: 65 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Power Supplies
Product Number 1052957-SCP-800-15
Product Name Off - Board Modules - SCP-800-15
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies Board Mount DCDC Converters - ERS4033N020N25 - 918662-ERS4033N020N25 - Win Source Electronics
Specs
Package Type Other; Eighth Brick
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1015750-MSP-1000-24 - Win Source Electronics
Specs
Package Type Other; Bulk
Output Power 1008 watts
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details