Win Source Electronics Power Supplies - External/Internal (Off-Board) - AC DC Desktop, Wall Adapters 1203288-GST160A24-R7B

Description
Win Source Part Number: 1203288-GST160A24-R7 B Category: Power Supplies - External/Internal (Off-Board)>AC DC Desktop, Wall Adapters Series: GST160A (160W) Package: Box Applications: ITE (Commercial) Standard Package: 20 Power (Watts): 160 W Voltage - Output: 24V Voltage - Input: 85 ~ 264 VAC Input Type: Cord (Sold Separately) Current - Output (Max): 6.67A Efficiency: Level VI Region Utilized: International Form: Desktop (Class I) No Load Power Consumption: 150mW (Max) Output Connector: Power DIN, 4 Pin Input Connector: IEC 320-C14 Cord Length: 47.2" (1.20m) Temperature Range - Operating: -30°C ~ 70°C Dimension: 6.89" L x 2.83" W x 1.38" H (175.0mm x 72.0mm x 35.0mm) Alternative Parts (Cross-Reference): GST160A24R7B; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9530 Mfr: MEAN WELL USA Inc. Other Names: 1866-2047,GST160A24- R7B-ND Base Product Number: GST160A24 Approval Agency: BIS, BSMI, CB, CCC, CE, cULus, EAC, GS, KC, PSE, RCM, SIRIM
Request a Quote Datasheet
Description
Win Source Part Number: 1203288-GST160A24-R7 B Category: Power Supplies - External/Internal (Off-Board)>AC DC Desktop, Wall Adapters Series: GST160A (160W) Package: Box Applications: ITE (Commercial) Standard Package: 20 Power (Watts): 160 W Voltage - Output: 24V Voltage - Input: 85 ~ 264 VAC Input Type: Cord (Sold Separately) Current - Output (Max): 6.67A Efficiency: Level VI Region Utilized: International Form: Desktop (Class I) No Load Power Consumption: 150mW (Max) Output Connector: Power DIN, 4 Pin Input Connector: IEC 320-C14 Cord Length: 47.2" (1.20m) Temperature Range - Operating: -30°C ~ 70°C Dimension: 6.89" L x 2.83" W x 1.38" H (175.0mm x 72.0mm x 35.0mm) Alternative Parts (Cross-Reference): GST160A24R7B; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9530 Mfr: MEAN WELL USA Inc. Other Names: 1866-2047,GST160A24- R7B-ND Base Product Number: GST160A24 Approval Agency: BIS, BSMI, CB, CCC, CE, cULus, EAC, GS, KC, PSE, RCM, SIRIM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Desktop, Wall Adapters - 1203288-GST160A24-R7B - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Desktop, Wall Adapters
1203288-GST160A24-R7B
Power Supplies - External/Internal (Off-Board) - AC DC Desktop, Wall Adapters 1203288-GST160A24-R7B
Win Source Part Number: 1203288-GST160A24-R7 B Category: Power Supplies - External/Internal (Off-Board)>AC DC Desktop, Wall Adapters Series: GST160A (160W) Package: Box Applications: ITE (Commercial) Standard Package: 20 Power (Watts): 160 W Voltage - Output: 24V Voltage - Input: 85 ~ 264 VAC Input Type: Cord (Sold Separately) Current - Output (Max): 6.67A Efficiency: Level VI Region Utilized: International Form: Desktop (Class I) No Load Power Consumption: 150mW (Max) Output Connector: Power DIN, 4 Pin Input Connector: IEC 320-C14 Cord Length: 47.2" (1.20m) Temperature Range - Operating: -30°C ~ 70°C Dimension: 6.89" L x 2.83" W x 1.38" H (175.0mm x 72.0mm x 35.0mm) Alternative Parts (Cross-Reference): GST160A24R7B; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9530 Mfr: MEAN WELL USA Inc. Other Names: 1866-2047,GST160A24- R7B-ND Base Product Number: GST160A24 Approval Agency: BIS, BSMI, CB, CCC, CE, cULus, EAC, GS, KC, PSE, RCM, SIRIM

Win Source Part Number: 1203288-GST160A24-R7B
Category: Power Supplies - External/Internal (Off-Board)>AC DC Desktop, Wall Adapters
Series: GST160A (160W)
Package: Box
Applications: ITE (Commercial)
Standard Package: 20
Power (Watts): 160 W
Voltage - Output: 24V
Voltage - Input: 85 ~ 264 VAC
Input Type: Cord (Sold Separately)
Current - Output (Max): 6.67A
Efficiency: Level VI
Region Utilized: International
Form: Desktop (Class I)
No Load Power Consumption: 150mW (Max)
Output Connector: Power DIN, 4 Pin
Input Connector: IEC 320-C14
Cord Length: 47.2" (1.20m)
Temperature Range - Operating: -30°C ~ 70°C
Dimension: 6.89" L x 2.83" W x 1.38" H (175.0mm x 72.0mm x 35.0mm)
Alternative Parts (Cross-Reference): GST160A24R7B;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9530
Mfr: MEAN WELL USA Inc.
Other Names: 1866-2047,GST160A24-R7B-ND
Base Product Number: GST160A24
Approval Agency: BIS, BSMI, CB, CCC, CE, cULus, EAC, GS, KC, PSE, RCM, SIRIM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1203288-GST160A24-R7B
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Desktop, Wall Adapters
Package Type Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - Board Mount - AC DC Converters - 1074293-IRM-60-5 - Win Source Electronics
Specs
Package Type DIP; Other; Box
Output Power 50 watts
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1339656-RSP-150-24 - Win Source Electronics
Specs
Package Type Other; Box
Output Power 151 watts
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details
AC DC Converters - LRS-150-36 - 847135-LRS-150-36 - Win Source Electronics
Specs
Package Type Other; Box
View Details