Win Source Electronics Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies 1081902-NDR-120-24

Description
Win Source Part Number: 1081902-NDR-120-24 Category: Power Supplies - External/Internal (Off-Board)>Industri al, DIN Rail Power Supplies Series: NDR-120 (120W) Features: Adjustable Output, Universal Input Package: Box Applications: ITE (Commercial) Standard Package: 20 Power (Watts): 120W Input Type: AC or DC Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 5A Voltage - Output 1: 24V Efficiency: 88% Minimum Load Required: No Temperature Range - Operating: -20°C ~ 70°C (With Derating) Dimension: 4.47" L x 1.57" W x 4.93" H (113.5mm x 40.0mm x 125.2mm) Alternative Parts (Cross-Reference): 1368319; GS120A24-P1M; EPS-25-5; LPF-60-12; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9520 Mfr: MEAN WELL USA Inc. Other Names: NDR-120-24-ND,1866-3 518 Base Product Number: NDR-120 Approval Agency: CB, CE, cULus, TUV AC Voltage - Input: 90 ~ 264 VAC DC Voltage - Input (Min): 127V DC Voltage - Input (Max): 370V
Request a Quote Datasheet
Description
Win Source Part Number: 1081902-NDR-120-24 Category: Power Supplies - External/Internal (Off-Board)>Industri al, DIN Rail Power Supplies Series: NDR-120 (120W) Features: Adjustable Output, Universal Input Package: Box Applications: ITE (Commercial) Standard Package: 20 Power (Watts): 120W Input Type: AC or DC Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 5A Voltage - Output 1: 24V Efficiency: 88% Minimum Load Required: No Temperature Range - Operating: -20°C ~ 70°C (With Derating) Dimension: 4.47" L x 1.57" W x 4.93" H (113.5mm x 40.0mm x 125.2mm) Alternative Parts (Cross-Reference): 1368319; GS120A24-P1M; EPS-25-5; LPF-60-12; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9520 Mfr: MEAN WELL USA Inc. Other Names: NDR-120-24-ND,1866-3 518 Base Product Number: NDR-120 Approval Agency: CB, CE, cULus, TUV AC Voltage - Input: 90 ~ 264 VAC DC Voltage - Input (Min): 127V DC Voltage - Input (Max): 370V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies - 1081902-NDR-120-24 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies
1081902-NDR-120-24
Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies 1081902-NDR-120-24
Win Source Part Number: 1081902-NDR-120-24 Category: Power Supplies - External/Internal (Off-Board)>Industri al, DIN Rail Power Supplies Series: NDR-120 (120W) Features: Adjustable Output, Universal Input Package: Box Applications: ITE (Commercial) Standard Package: 20 Power (Watts): 120W Input Type: AC or DC Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 5A Voltage - Output 1: 24V Efficiency: 88% Minimum Load Required: No Temperature Range - Operating: -20°C ~ 70°C (With Derating) Dimension: 4.47" L x 1.57" W x 4.93" H (113.5mm x 40.0mm x 125.2mm) Alternative Parts (Cross-Reference): 1368319; GS120A24-P1M; EPS-25-5; LPF-60-12; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9520 Mfr: MEAN WELL USA Inc. Other Names: NDR-120-24-ND,1866-3 518 Base Product Number: NDR-120 Approval Agency: CB, CE, cULus, TUV AC Voltage - Input: 90 ~ 264 VAC DC Voltage - Input (Min): 127V DC Voltage - Input (Max): 370V

Win Source Part Number: 1081902-NDR-120-24
Category: Power Supplies - External/Internal (Off-Board)>Industrial, DIN Rail Power Supplies
Series: NDR-120 (120W)
Features: Adjustable Output, Universal Input
Package: Box
Applications: ITE (Commercial)
Standard Package: 20
Power (Watts): 120W
Input Type: AC or DC
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 5A
Voltage - Output 1: 24V
Efficiency: 88%
Minimum Load Required: No
Temperature Range - Operating: -20°C ~ 70°C (With Derating)
Dimension: 4.47" L x 1.57" W x 4.93" H (113.5mm x 40.0mm x 125.2mm)
Alternative Parts (Cross-Reference): 1368319; GS120A24-P1M; EPS-25-5; LPF-60-12;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9520
Mfr: MEAN WELL USA Inc.
Other Names: NDR-120-24-ND,1866-3518
Base Product Number: NDR-120
Approval Agency: CB, CE, cULus, TUV
AC Voltage - Input: 90 ~ 264 VAC
DC Voltage - Input (Min): 127V
DC Voltage - Input (Max): 370V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1081902-NDR-120-24
Product Name Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies
Package Type Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters - IRM-60-24ST - 847169-IRM-60-24ST - Win Source Electronics
Specs
Package Type Other; Box
View Details
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1062915-HRP-100-5 - Win Source Electronics
Specs
Package Type Other; Box
Output Power 85 watts
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1015750-MSP-1000-24 - Win Source Electronics
Specs
Package Type Other; Bulk
Output Power 1008 watts
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details