Win Source Electronics Interface - Interface - Specialized - LTM2882MPY5PBF 1030603-LTM2882MPY5PBF

Description
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1030603-LTM2882MPY5P BF Mounting: SMD (SMT) Data Rate: 1 Mbps Number of Pins: 32 Number of Receivers: 2 Number of Transmitters: 2 Number of Transceivers: 1 Categories: Interface - Specialized Case / Package: BGA Alternative Parts (Cross-Reference): LTM2882MPY5PBFLTM288 2MPY-5#PBF; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Nominal Supply Current: 21 mA
Request a Quote
Description
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1030603-LTM2882MPY5P BF Mounting: SMD (SMT) Data Rate: 1 Mbps Number of Pins: 32 Number of Receivers: 2 Number of Transmitters: 2 Number of Transceivers: 1 Categories: Interface - Specialized Case / Package: BGA Alternative Parts (Cross-Reference): LTM2882MPY5PBFLTM288 2MPY-5#PBF; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Nominal Supply Current: 21 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - LTM2882MPY5PBF - 1030603-LTM2882MPY5PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - LTM2882MPY5PBF
1030603-LTM2882MPY5PBF
Interface - Interface - Specialized - LTM2882MPY5PBF 1030603-LTM2882MPY5PBF
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1030603-LTM2882MPY5P BF Mounting: SMD (SMT) Data Rate: 1 Mbps Number of Pins: 32 Number of Receivers: 2 Number of Transmitters: 2 Number of Transceivers: 1 Categories: Interface - Specialized Case / Package: BGA Alternative Parts (Cross-Reference): LTM2882MPY5PBFLTM288 2MPY-5#PBF; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Nominal Supply Current: 21 mA

Manufacturer: Linear Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1030603-LTM2882MPY5PBF
Mounting: SMD (SMT)
Data Rate: 1 Mbps
Number of Pins: 32
Number of Receivers: 2
Number of Transmitters: 2
Number of Transceivers: 1
Categories: Interface - Specialized
Case / Package: BGA
Alternative Parts (Cross-Reference): LTM2882MPY5PBFLTM2882MPY-5#PBF;
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Nominal Supply Current: 21 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1030603-LTM2882MPY5PBF
Product Name Interface - Interface - Specialized - LTM2882MPY5PBF
Device Type Receiver; Sensor Interface; Storage Interface; Transmitter; Transceiver
Features RoHS
Data Rate 1000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LT1130ACSW#TRPBF - 118742-LT1130ACSW#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details
Interface - Interface - Filters - Active - LTC1062CN8 - 072425-LTC1062CN8 - Win Source Electronics
Specs
Supply Voltage Other; ±8V~ 5V
Package Type DIP; PDIP; 8-PDIP
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4303CMS8#TRPBF - 111157-LTC4303CMS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details