Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT3088EST#PBF 1030567-LT3088EST#PBF

Description
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1030567-LT3088EST#PB F Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Number of Pins: 3 Output Current: 800 mA Output Voltage: 34.5 V Categories: PMIC - Voltage Regulators - Linear Case / Package: TO-261-4 Max Input Voltage: 36 V Alternative Parts (Cross-Reference): MIC5200-5.0YS; MIC2954-03WS; MIC2920A-5.0WS; LT1118CST-2.85#PBF; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8542390000, 8542390000 REACH SVHC: No SVHC Min Input Voltage: 1.2 V Max Output Voltage: 34.5 V Dropout Voltage: 1.35 V Min Output Voltage: 0 V Min Current Limit: 800 mA
Request a Quote
Description
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1030567-LT3088EST#PB F Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Number of Pins: 3 Output Current: 800 mA Output Voltage: 34.5 V Categories: PMIC - Voltage Regulators - Linear Case / Package: TO-261-4 Max Input Voltage: 36 V Alternative Parts (Cross-Reference): MIC5200-5.0YS; MIC2954-03WS; MIC2920A-5.0WS; LT1118CST-2.85#PBF; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8542390000, 8542390000 REACH SVHC: No SVHC Min Input Voltage: 1.2 V Max Output Voltage: 34.5 V Dropout Voltage: 1.35 V Min Output Voltage: 0 V Min Current Limit: 800 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT3088EST#PBF - 1030567-LT3088EST#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT3088EST#PBF
1030567-LT3088EST#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT3088EST#PBF 1030567-LT3088EST#PBF
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1030567-LT3088EST#PB F Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Number of Pins: 3 Output Current: 800 mA Output Voltage: 34.5 V Categories: PMIC - Voltage Regulators - Linear Case / Package: TO-261-4 Max Input Voltage: 36 V Alternative Parts (Cross-Reference): MIC5200-5.0YS; MIC2954-03WS; MIC2920A-5.0WS; LT1118CST-2.85#PBF; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8542390000, 8542390000 REACH SVHC: No SVHC Min Input Voltage: 1.2 V Max Output Voltage: 34.5 V Dropout Voltage: 1.35 V Min Output Voltage: 0 V Min Current Limit: 800 mA

Manufacturer: Linear Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1030567-LT3088EST#PBF
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Number of Pins: 3
Output Current: 800 mA
Output Voltage: 34.5 V
Categories: PMIC - Voltage Regulators - Linear
Case / Package: TO-261-4
Max Input Voltage: 36 V
Alternative Parts (Cross-Reference): MIC5200-5.0YS; MIC2954-03WS; MIC2920A-5.0WS; LT1118CST-2.85#PBF;
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Schedule B: 8542390000, 8542390000
REACH SVHC: No SVHC
Min Input Voltage: 1.2 V
Max Output Voltage: 34.5 V
Dropout Voltage: 1.35 V
Min Output Voltage: 0 V
Min Current Limit: 800 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1030567-LT3088EST#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT3088EST#PBF
Regulator Type Low Dropout
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; TO-261-4
Special Features Internal Current Limit
Output Voltage 34.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1117CST-2.85#PBF - 098617-LT1117CST-2.85#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1117IST-3.3#PBF - 1057829-LT1117IST-3.3#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type Other; SOT-223-3
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1761IS5-1.8#TRMPBF - 1058618-LT1761IS5-1.8#TRMPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; TSOT-23-5
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3010EMS8E#PBF - 002757-LT3010EMS8E#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details