Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1117CST-2.85#PBF 098617-LT1117CST-2.85#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 098617-LT1117CST-2.8 5#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.1V @ 800mA Number of Regulators: 1 Output Type: Fixed Output Current: 800mA Output Voltage: 2.85V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: SOT-223-3 Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 2.85V Dropout Voltage-Max: 1.2V @ 800mA Operating Supply Current: 10mA PSRR: 75dB (120Hz) Control Protection Features: Over Temperature
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 098617-LT1117CST-2.8 5#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.1V @ 800mA Number of Regulators: 1 Output Type: Fixed Output Current: 800mA Output Voltage: 2.85V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: SOT-223-3 Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 2.85V Dropout Voltage-Max: 1.2V @ 800mA Operating Supply Current: 10mA PSRR: 75dB (120Hz) Control Protection Features: Over Temperature
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1117CST-2.85#PBF - 098617-LT1117CST-2.85#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1117CST-2.85#PBF
098617-LT1117CST-2.85#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT1117CST-2.85#PBF 098617-LT1117CST-2.85#PBF
Manufacturer: Linear Technology Win Source Part Number: 098617-LT1117CST-2.8 5#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.1V @ 800mA Number of Regulators: 1 Output Type: Fixed Output Current: 800mA Output Voltage: 2.85V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: SOT-223-3 Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 2.85V Dropout Voltage-Max: 1.2V @ 800mA Operating Supply Current: 10mA PSRR: 75dB (120Hz) Control Protection Features: Over Temperature

Manufacturer: Linear Technology
Win Source Part Number: 098617-LT1117CST-2.85#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.1V @ 800mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 800mA
Output Voltage: 2.85V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: SOT-223-3
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 2.85V
Dropout Voltage-Max: 1.2V @ 800mA
Operating Supply Current: 10mA
PSRR: 75dB (120Hz)
Control Protection Features: Over Temperature

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 098617-LT1117CST-2.85#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1117CST-2.85#PBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Package Type Other; SOT-223-3
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1963ES8#TRPBF - 108820-LT1963ES8#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1121ACS8-5 - 072203-LT1121ACS8-5 - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1086CT-2.85 - 041233-LT1086CT-2.85 - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1761IS5-2.5#TRPBF - 1058622-LT1761IS5-2.5#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; TSOT-23-5
View Details