Manufacturer: Linear Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1027514-LT119AJ
Response Time: 80 ns
Number of Elements: 2
Number of Pins: 14
Common Mode Rejection Ratio: 106 dB
Categories: OEM Parts(J-L)
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 30 V
Min Supply Voltage: 5 V
Nominal Supply Current: 4.3 mA
Max Dual Supply Voltage: 15 V
Min Dual Supply Voltage: 2.5 V
Voltage Gain: 92.04 dB
Input Offset Voltage (Vos): 1 mV
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1027514-LT119AJ |
| Product Name | OEM Parts - OEM Parts (J - L) - LT119AJ |