Win Source Electronics Interface - Interface - Specialized - LTC1338CSW 1026926-LTC1338CSW

Description
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1026926-LTC1338CSW Packaging: Bulk Mounting: SMD (SMT) Operating Supply Voltage: 5 V Data Rate: 120 kbps Number of Pins: 28 Number of Receivers: 3 Number of Transmitters: 5 Number of Transceivers: 1 Categories: Interface - Specialized Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Nominal Supply Current: 1 mA
Request a Quote
Description
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1026926-LTC1338CSW Packaging: Bulk Mounting: SMD (SMT) Operating Supply Voltage: 5 V Data Rate: 120 kbps Number of Pins: 28 Number of Receivers: 3 Number of Transmitters: 5 Number of Transceivers: 1 Categories: Interface - Specialized Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Nominal Supply Current: 1 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - LTC1338CSW - 1026926-LTC1338CSW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - LTC1338CSW
1026926-LTC1338CSW
Interface - Interface - Specialized - LTC1338CSW 1026926-LTC1338CSW
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1026926-LTC1338CSW Packaging: Bulk Mounting: SMD (SMT) Operating Supply Voltage: 5 V Data Rate: 120 kbps Number of Pins: 28 Number of Receivers: 3 Number of Transmitters: 5 Number of Transceivers: 1 Categories: Interface - Specialized Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Nominal Supply Current: 1 mA

Manufacturer: Linear Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1026926-LTC1338CSW
Packaging: Bulk
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Data Rate: 120 kbps
Number of Pins: 28
Number of Receivers: 3
Number of Transmitters: 5
Number of Transceivers: 1
Categories: Interface - Specialized
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Nominal Supply Current: 1 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1026926-LTC1338CSW
Product Name Interface - Interface - Specialized - LTC1338CSW
Device Type Receiver; Sensor Interface; Storage Interface; Transmitter; Transceiver
Features RoHS
Supply Voltage Other; 5 V
Data Rate 120 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - ISP1504C1ETTM - 1207503-ISP1504C1ETTM - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface; Transceiver
Features RoHS
Supply Voltage Other; 3.6 V
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1039CN16#PBF - 020201-LT1039CN16#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 5 V ~ 15 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Filters - Active - LTC1069-1IS8#PBF - 020448-LTC1069-1IS8#PBF - Win Source Electronics
Specs
Supply Voltage Other; ±1.57 V ~ 5.5 V
Package Type SOIC; 8-SOIC
View Details