Manufacturer: Linear Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1025295-LT1031BMH/88
Mounting: SMD (SMT)
Temperature Coefficient: 5 ppm/°C
Number of Pins: 3
Categories: OEM Parts(J-L)
Case / Package: TO-39
Alternative Parts (Cross-Reference): LT1031BMH/883LT1031B
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Output Voltage: 10 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1025295-LT1031BMH/883 |
| Product Name | OEM Parts - OEM Parts (J - L) - LT1031BMH/883 |