Manufacturer: AMCC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1019135-S10123PBI
Mounting: SMD (SMT)
Operating Supply Voltage: 1.2 V
Categories: OEM Parts( S )
Case / Package: BGA
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Radiation Hardening: No
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1019135-S10123PBI |
| Product Name | OEM Parts - OEM Parts ( S ) - S10123PBI |