Manufacturer: Isocom Components 2004 LTD
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1018371-ISQ204X-2
Mounting: SMD (SMT)
Number of Channels: 4
Number of Pins: 16
Isolation Voltage: 5.3 kV
Rise Time: 4 µs
Fall Time: 3 µs
Categories: OEM Parts(F-I)
Case / Package: PDIP
Alternative Parts (Cross-Reference): ISQ204X-2ISQ204X2;
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
Max Input Current: 50 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1018371-ISQ204X-2 |
| Product Name | OEM Parts - OEM Parts (F - I) - ISQ204X-2 |