Win Source Electronics Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC2321IUFD-14#PBF 1018016-LTC2321IUFD-14#PBF

Description
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018016-LTC2321IUFD- 14#PBF Packaging: Cut Tape Mounting: SMD (SMT) Number of Inputs: 2 Interface: LVDS, SPI, Serial Number of Bits: 14 Number of A/D Converters: 2 Number of Pins: 28 Resolution: 1.75 B Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: QFN Sampling Rate: 2 Msps Alternative Parts (Cross-Reference): LTC2321CUFD-16#PBF; LTC2323IUFD-14#PBF; LTC2323IUFD-12#PBF; ADS7861IBRHBT; ADS7861IRHBT; ADS7861IRHBTG4; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V
Request a Quote
Description
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018016-LTC2321IUFD- 14#PBF Packaging: Cut Tape Mounting: SMD (SMT) Number of Inputs: 2 Interface: LVDS, SPI, Serial Number of Bits: 14 Number of A/D Converters: 2 Number of Pins: 28 Resolution: 1.75 B Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: QFN Sampling Rate: 2 Msps Alternative Parts (Cross-Reference): LTC2321CUFD-16#PBF; LTC2323IUFD-14#PBF; LTC2323IUFD-12#PBF; ADS7861IBRHBT; ADS7861IRHBT; ADS7861IRHBTG4; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC2321IUFD-14#PBF - 1018016-LTC2321IUFD-14#PBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC2321IUFD-14#PBF
1018016-LTC2321IUFD-14#PBF
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC2321IUFD-14#PBF 1018016-LTC2321IUFD-14#PBF
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018016-LTC2321IUFD- 14#PBF Packaging: Cut Tape Mounting: SMD (SMT) Number of Inputs: 2 Interface: LVDS, SPI, Serial Number of Bits: 14 Number of A/D Converters: 2 Number of Pins: 28 Resolution: 1.75 B Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: QFN Sampling Rate: 2 Msps Alternative Parts (Cross-Reference): LTC2321CUFD-16#PBF; LTC2323IUFD-14#PBF; LTC2323IUFD-12#PBF; ADS7861IBRHBT; ADS7861IRHBT; ADS7861IRHBTG4; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V

Manufacturer: Linear Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1018016-LTC2321IUFD-14#PBF
Packaging: Cut Tape
Mounting: SMD (SMT)
Number of Inputs: 2
Interface: LVDS, SPI, Serial
Number of Bits: 14
Number of A/D Converters: 2
Number of Pins: 28
Resolution: 1.75 B
Categories: Data Acquisition - ADCs/DACs - Special Purpose
Case / Package: QFN
Sampling Rate: 2 Msps
Alternative Parts (Cross-Reference): LTC2321CUFD-16#PBF; LTC2323IUFD-14#PBF; LTC2323IUFD-12#PBF; ADS7861IBRHBT; ADS7861IRHBT; ADS7861IRHBTG4;
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 1018016-LTC2321IUFD-14#PBF
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC2321IUFD-14#PBF
Interface Type Serial; SPI; LVDS, SPI, Serial
Package Type QFN
Packing Method Tape Reel; Cut Tape
Unlock Full Specs
to access all available technical data

Similar Products