Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1099ACN#PBF 1060376-LTC1099ACN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1060376-LTC1099ACN#P BF Packaging: Tube/Rail Configuration: S/H-ADC Number of Inputs: 1 Input Type: Single Ended Number of Bits: 8 Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-PDIP Analog Supply Voltage: 5V Digital Supply Voltage: 5V Sampling Rate: 400k Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1060376-LTC1099ACN#P BF Packaging: Tube/Rail Configuration: S/H-ADC Number of Inputs: 1 Input Type: Single Ended Number of Bits: 8 Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-PDIP Analog Supply Voltage: 5V Digital Supply Voltage: 5V Sampling Rate: 400k Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1099ACN#PBF
1060376-LTC1099ACN#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1099ACN#PBF 1060376-LTC1099ACN#PBF
Manufacturer: Linear Technology Win Source Part Number: 1060376-LTC1099ACN#P BF Packaging: Tube/Rail Configuration: S/H-ADC Number of Inputs: 1 Input Type: Single Ended Number of Bits: 8 Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-PDIP Analog Supply Voltage: 5V Digital Supply Voltage: 5V Sampling Rate: 400k Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1060376-LTC1099ACN#PBF
Packaging: Tube/Rail
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Number of Bits: 8
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-PDIP
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 400k
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 1060376-LTC1099ACN#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1099ACN#PBF
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type Serial; Parallel; Serial, Parallel
Package Type SOIC; 20-SOIC
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type SPI; SPI
Package Type SOP; 10-MSOP-EP
Packing Method Tube; Tube/Rail
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2220IUP#TRPBF - 125766-LTC2220IUP#TRPBF - Win Source Electronics
Specs
Interface Type Parallel; LVDS - Parallel, Parallel
Package Type 64-QFN (9x9)
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type Parallel; Parallel
Packing Method Tube; Tube
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details