Manufacturer: Linear Technology
Win Source Part Number: 088083-LT5581IDDB#TR
Packaging: Reel - TR
Frequency: 10MHz to 6GHz
RF Type: CATV
Accuracy: ±1dB
Input Range: -34dBm to 6dBm
Family Name: LT5581
Categories: RF/IF and RFID
Status: Active
Case / Package: 8-DFN (3x2)
Supply Voltage - Operating: 2.7 V to 5.25 V
Operating Supply Current: 1.4mA
Alternative Parts (Cross-Reference): LT5581IDDB#PBF; LT5581IDDB#TRMPBF;
Introduction Date: July 15, 2008
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 088083-LT5581IDDB#TRPBF |
| Product Name | RF Detectors - LT5581IDDB#TRPBF |
| Frequency | 1.00E7 to 6.00E9 Hz |