Win Source Electronics RF Demodulators - LT5517EUF#PBF 781465-LT5517EUF#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781465-LT5517EUF#PBF Packaging: Tube Package: 16-WQFN Exposed Pad Operating Supply Voltage: 4.5 V ~ 5.25 V Function: Demodulator Gain: 3.3dB Noise Figure: 12.4dB P1dB: 10dBm LO Frequency: 80MHz ~ 1.8GHz RF Frequency: 40MHz ~ 900MHz Family Name: LT5517 Categories: RF/IF and RFID Operating Supply Current: 110mA Manufacturer Package: 16-QFN (4x4) Alternative Parts (Cross-Reference): U2794B-MFSG3; U2794B-NFSH; STV0367B; SRF-2016; Introduction Date: March 04, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781465-LT5517EUF#PBF Packaging: Tube Package: 16-WQFN Exposed Pad Operating Supply Voltage: 4.5 V ~ 5.25 V Function: Demodulator Gain: 3.3dB Noise Figure: 12.4dB P1dB: 10dBm LO Frequency: 80MHz ~ 1.8GHz RF Frequency: 40MHz ~ 900MHz Family Name: LT5517 Categories: RF/IF and RFID Operating Supply Current: 110mA Manufacturer Package: 16-QFN (4x4) Alternative Parts (Cross-Reference): U2794B-MFSG3; U2794B-NFSH; STV0367B; SRF-2016; Introduction Date: March 04, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Demodulators - LT5517EUF#PBF - 781465-LT5517EUF#PBF - Win Source Electronics
Laguna Hills, CA, United States
RF Demodulators - LT5517EUF#PBF
781465-LT5517EUF#PBF
RF Demodulators - LT5517EUF#PBF 781465-LT5517EUF#PBF
Manufacturer: Linear Technology Win Source Part Number: 781465-LT5517EUF#PBF Packaging: Tube Package: 16-WQFN Exposed Pad Operating Supply Voltage: 4.5 V ~ 5.25 V Function: Demodulator Gain: 3.3dB Noise Figure: 12.4dB P1dB: 10dBm LO Frequency: 80MHz ~ 1.8GHz RF Frequency: 40MHz ~ 900MHz Family Name: LT5517 Categories: RF/IF and RFID Operating Supply Current: 110mA Manufacturer Package: 16-QFN (4x4) Alternative Parts (Cross-Reference): U2794B-MFSG3; U2794B-NFSH; STV0367B; SRF-2016; Introduction Date: March 04, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781465-LT5517EUF#PBF
Packaging: Tube
Package: 16-WQFN Exposed Pad
Operating Supply Voltage: 4.5 V ~ 5.25 V
Function: Demodulator
Gain: 3.3dB
Noise Figure: 12.4dB
P1dB: 10dBm
LO Frequency: 80MHz ~ 1.8GHz
RF Frequency: 40MHz ~ 900MHz
Family Name: LT5517
Categories: RF/IF and RFID
Operating Supply Current: 110mA
Manufacturer Package: 16-QFN (4x4)
Alternative Parts (Cross-Reference): U2794B-MFSG3; U2794B-NFSH; STV0367B; SRF-2016;
Introduction Date: March 04, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 781465-LT5517EUF#PBF
Product Name RF Demodulators - LT5517EUF#PBF
Unlock Full Specs
to access all available technical data

Similar Products