Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4210-1IS6#TRMPBF 072616-LTC4210-1IS6#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 072616-LTC4210-1IS6# TRMPBF Packaging: Reel - TR Type: Hot Swap Controller Features: Auto Retry Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, OVP, Slew Rate, UVLO Feature Pins: ON, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TSOT-23-6 Supply Voltage - Operating: 2.7 V to 16.5 V Operating Supply Current: 650μA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072616-LTC4210-1IS6# TRMPBF Packaging: Reel - TR Type: Hot Swap Controller Features: Auto Retry Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, OVP, Slew Rate, UVLO Feature Pins: ON, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TSOT-23-6 Supply Voltage - Operating: 2.7 V to 16.5 V Operating Supply Current: 650μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4210-1IS6#TRMPBF - 072616-LTC4210-1IS6#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4210-1IS6#TRMPBF
072616-LTC4210-1IS6#TRMPBF
PMIC - PMIC - Hot Swap Controllers - LTC4210-1IS6#TRMPBF 072616-LTC4210-1IS6#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 072616-LTC4210-1IS6# TRMPBF Packaging: Reel - TR Type: Hot Swap Controller Features: Auto Retry Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, OVP, Slew Rate, UVLO Feature Pins: ON, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TSOT-23-6 Supply Voltage - Operating: 2.7 V to 16.5 V Operating Supply Current: 650μA

Manufacturer: Linear Technology
Win Source Part Number: 072616-LTC4210-1IS6#TRMPBF
Packaging: Reel - TR
Type: Hot Swap Controller
Features: Auto Retry
Applications: General Purpose
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Current Limit, Fault Timeout, OVP, Slew Rate, UVLO
Feature Pins: ON, TIMER
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: TSOT-23-6
Supply Voltage - Operating: 2.7 V to 16.5 V
Operating Supply Current: 650μA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 072616-LTC4210-1IS6#TRMPBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4210-1IS6#TRMPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Wholesale - SP708TEP - 1257670-SP708TEP - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Battery Management - LTC4067EDE#TRPBF - 1063302-LTC4067EDE#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 12-DFN (4x3)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Battery Management - LTC1558CS8-3.3 - 1207729-LTC1558CS8-3.3 - Win Source Electronics
Specs
Output Options Inverting
Type SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151HDD#TRPBF - 113153-LTC4151HDD#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 10-DFN (3x3)
IQ 1200 µA
View Details